Description
V-GROOVING TYPE
HARDENED QUENCHED TEMPERED BLACK OXIDE FINISH ALLOY STEEL MATERIAL
4-1/2 INCH OVERALL LENGTH
DIAMOND POINT END SHAPE
PROTO. BRAND
BLADE SIZE 5/32 INCH
BLADE SIZE - DECIMAL .1562
BLADE SIZE - DECIMAL - UOM IN
BLADE SIZE - FRACTIONAL 5/32