Description
CUTTING TYPE
S2 STEEL MATERIAL
BLACK OXIDE FINISH
6 INCH OVERALL LENGTH
5/16 INCH BLADE WIDTH
5/16 BLADE WIDTH - FRACTIONAL
1/2 INCH SHANK SIZE
HEAT TREATED PROCESS
DIAMOND POINT END SHAPE
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.410
WEIGHT 0.3 LB
BLADE SIZE - FRACTIONAL J761/2S2