Description
HEX TYPE
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
SQUARE DRIVE END SHAPE
5/8 INCH BIT SIZE
5/8 BIT SIZE - FRACTIONAL
.625 BIT SIZE - DECIMAL
PROTO. BRAND
TURNED LENGTH 2 INCH
WEIGHT 0.83 LB
BIT SIZE - DECIMAL - UOM IN
DRIVE END SIZE - DECIMAL - UOM IN
7441 MODEL