Description
HEX TYPE
7-1/8 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
1/2 INCH BIT SIZE
1/2 BIT SIZE - FRACTIONAL
.5 BIT SIZE - DECIMAL
PROTO. BRAND
SOCKET MATERIAL ALLOY STEEL
BIT SIZE - DECIMAL - UOM IN
DRIVE END SIZE - DECIMAL - UOM IN