MAGNETIC TYPE
SATIN FINISH
2 9/16 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
HEX DRIVE END STYLE
5/8 INCH SOCKET BODY DIAMETER
PROTO[R] BRAND
WEIGHT 0.09 LB
Proto® Industrial Tools
Done
Datasheet
Description
MAGNETIC TYPE
SATIN FINISH
2 9/16 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
HEX DRIVE END STYLE
5/8 INCH SOCKET BODY DIAMETER
PROTO[R] BRAND
WEIGHT 0.09 LB
MAGNETIC TYPE
SATIN FINISH
2 9/16 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
HEX DRIVE END STYLE
5/8 INCH SOCKET BODY DIAMETER
PROTO[R] BRAND
WEIGHT 0.09 LB