Description
HEX TYPE
3 27/32 INCH OVERALL LENGTH
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
19.05 DRIVE END SIZE IN MM
SQUARE DRIVE END SHAPE
15.87 BIT SIZE IN MM
5/8 INCH BIT SIZE
5/8 BIT SIZE - FRACTIONAL
.625 BIT SIZE - DECIMAL
PROTO[R] BRAND
TURNED LENGTH 1 15/16 INCH
WEIGHT 1.1 LB
BIT SIZE - DECIMAL - UOM IN
BIT SIZE IN MM - UOM MM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM