Proto® Industrial Tools Drive Bit J60256

Description
SLOTTED TYPE 1-1/2 INCH OVERALL LENGTH 5/16 INCH DRIVE END SIZE .3125 DRIVE END SIZE - DECIMAL 5/16 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE 10F-12R BIT SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 1-1/2 INCH OVERALL LENGTH 5/16 INCH DRIVE END SIZE .3125 DRIVE END SIZE - DECIMAL 5/16 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE 10F-12R BIT SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - J60256 - Proto® Industrial Tools
New Britain, CT, USA
Drive Bit
J60256
Drive Bit J60256
SLOTTED TYPE 1-1/2 INCH OVERALL LENGTH 5/16 INCH DRIVE END SIZE .3125 DRIVE END SIZE - DECIMAL 5/16 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE 10F-12R BIT SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 1-1/2 INCH OVERALL LENGTH
  • 5/16 INCH DRIVE END SIZE
  • .3125 DRIVE END SIZE - DECIMAL
  • 5/16 DRIVE END SIZE - FRACTIONAL
  • HEX DRIVE END SHAPE
  • 10F-12R BIT SIZE
  • PROTO. BRAND
  • DRIVE END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Driver Bits
Product Number J60256
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products

Drive Bit Set - 3797N - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
View Details
Drive Bit - 35284 - Snap-on Industrial Brands
Snap-on Industrial Brands
View Details
Drive Bit - 48-32-4772 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details