PHILLIPS TYPE
1-1/4 INCH OVERALL LENGTH
5/16 INCH DRIVE END SIZE
.3125 DRIVE END SIZE - DECIMAL
5/16 DRIVE END SIZE - FRACTIONAL
HEX DRIVE END SHAPE
#1 BIT SIZE
#1 BIT SIZE - FRACTIONAL
PROTO. BRAND
DRIVE END SIZE - DECIMAL - UOM IN
Proto® Industrial Tools
Done
Datasheet
Description
PHILLIPS TYPE
1-1/4 INCH OVERALL LENGTH
5/16 INCH DRIVE END SIZE
.3125 DRIVE END SIZE - DECIMAL
5/16 DRIVE END SIZE - FRACTIONAL
HEX DRIVE END SHAPE
#1 BIT SIZE
#1 BIT SIZE - FRACTIONAL
PROTO. BRAND
DRIVE END SIZE - DECIMAL - UOM IN
PHILLIPS TYPE
1-1/4 INCH OVERALL LENGTH
5/16 INCH DRIVE END SIZE
.3125 DRIVE END SIZE - DECIMAL
5/16 DRIVE END SIZE - FRACTIONAL
HEX DRIVE END SHAPE
#1 BIT SIZE
#1 BIT SIZE - FRACTIONAL
PROTO. BRAND
DRIVE END SIZE - DECIMAL - UOM IN