Proto® Industrial Tools C Clamp J6-HDL

Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 6 5/8 INCH MAX. JAW CAPACITY 6.625 MAX. JAW CAPACITY - DECIMAL 6 5/8 MAX. JAW CAPACITY - FRACTIONAL 168.275 MAX. JAW CAPACITY IN MM 1 1/8 INCH SCREW SIZE 3 1/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 20.2 LB MINIMUM LOAD CAPACITY 27500 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 6 5/8 INCH MAX. JAW CAPACITY 6.625 MAX. JAW CAPACITY - DECIMAL 6 5/8 MAX. JAW CAPACITY - FRACTIONAL 168.275 MAX. JAW CAPACITY IN MM 1 1/8 INCH SCREW SIZE 3 1/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 20.2 LB MINIMUM LOAD CAPACITY 27500 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J6-HDL - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J6-HDL
C Clamp J6-HDL
ALLOY STEEL MATERIAL BLACK FINISH FINISH 6 5/8 INCH MAX. JAW CAPACITY 6.625 MAX. JAW CAPACITY - DECIMAL 6 5/8 MAX. JAW CAPACITY - FRACTIONAL 168.275 MAX. JAW CAPACITY IN MM 1 1/8 INCH SCREW SIZE 3 1/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 20.2 LB MINIMUM LOAD CAPACITY 27500 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 6 5/8 INCH MAX. JAW CAPACITY
  • 6.625 MAX. JAW CAPACITY - DECIMAL
  • 6 5/8 MAX. JAW CAPACITY - FRACTIONAL
  • 168.275 MAX. JAW CAPACITY IN MM
  • 1 1/8 INCH SCREW SIZE
  • 3 1/4 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 20.2 LB
  • MINIMUM LOAD CAPACITY 27500 LB
  • FEATURES HARDENED TIP, SQUARE HEAD
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J6-HDL
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 2 - 502300201900790 - Certex UK
Specs
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 1253775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Steel; Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details