Description
14 INCH HANDLE LENGTH
4.45 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
4.45 WEIGHT IN LB
49.2 FACE SIZE IN MM
1 15/16 FACE SIZE - FRACTIONAL
1.938 FACE SIZE - DECIMAL
1 15/16 INCH FACE SIZE
PROTO[R] BRAND
HEAD HEIGHT 5 3/4 INCH
HEAD WEIGHT 4 LB
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-H-86C, ANSI B173.3
FEATURES DESIGNED FOR SHAPING AND BENDING METALS
FACE SIZE - DECIMAL - UOM IN
FACE SIZE IN MM - UOM MM
HEAD TYPE CROSS PEIN
WEIGHT IN LB - UOM LB