HEX, EXTRA LONG TYPE
STEEL ALLOY MATERIAL
POLISHED CHROME FINISH
4 MILLIMETER MIN. BIT SIZE
10 MILLIMETER MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
4 MILLIMETER, 5 MILLIMETER, 6 MILLIMETER, 7 MILLIMETER, 8 MILLIMETER, 9 MILLIMETER, 10 MILLIMETER BIT SIZES
HEX BIT TYPE
NUMBER OF PIECES 6
INCLUDES 6-1/4 INCH SOCKET BAR AND 3/8 INCH DRIVE CLIP SOCKET
Proto® Industrial Tools
Done
Datasheet
Description
HEX, EXTRA LONG TYPE
STEEL ALLOY MATERIAL
POLISHED CHROME FINISH
4 MILLIMETER MIN. BIT SIZE
10 MILLIMETER MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
4 MILLIMETER, 5 MILLIMETER, 6 MILLIMETER, 7 MILLIMETER, 8 MILLIMETER, 9 MILLIMETER, 10 MILLIMETER BIT SIZES
HEX BIT TYPE
NUMBER OF PIECES 6
INCLUDES 6-1/4 INCH SOCKET BAR AND 3/8 INCH DRIVE CLIP SOCKET
HEX, EXTRA LONG TYPE
STEEL ALLOY MATERIAL
POLISHED CHROME FINISH
4 MILLIMETER MIN. BIT SIZE
10 MILLIMETER MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
4 MILLIMETER, 5 MILLIMETER, 6 MILLIMETER, 7 MILLIMETER, 8 MILLIMETER, 9 MILLIMETER, 10 MILLIMETER BIT SIZES
HEX BIT TYPE
NUMBER OF PIECES 6
INCLUDES 6-1/4 INCH SOCKET BAR AND 3/8 INCH DRIVE CLIP SOCKET