Proto® Industrial Tools Pin Punch J49038

Description
TAPER TYPE TOOL STEEL MATERIAL 7 1/2 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE 3/8 INCH POINT DIAMETER .375 POINT DIAMETER - DECIMAL 3/8 POINT DIAMETER - FRACTIONAL 9.525 POINT DIAMETER IN MM PROTO[R] BRAND WEIGHT 0.32 LB POINT DIAMETER - DECIMAL - UOM IN POINT DIAMETER IN MM - UOM MM
Datasheet
Description
TAPER TYPE TOOL STEEL MATERIAL 7 1/2 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE 3/8 INCH POINT DIAMETER .375 POINT DIAMETER - DECIMAL 3/8 POINT DIAMETER - FRACTIONAL 9.525 POINT DIAMETER IN MM PROTO[R] BRAND WEIGHT 0.32 LB POINT DIAMETER - DECIMAL - UOM IN POINT DIAMETER IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - J49038 - Proto® Industrial Tools
New Britain, CT, USA
Pin Punch
J49038
Pin Punch J49038
TAPER TYPE TOOL STEEL MATERIAL 7 1/2 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE 3/8 INCH POINT DIAMETER .375 POINT DIAMETER - DECIMAL 3/8 POINT DIAMETER - FRACTIONAL 9.525 POINT DIAMETER IN MM PROTO[R] BRAND WEIGHT 0.32 LB POINT DIAMETER - DECIMAL - UOM IN POINT DIAMETER IN MM - UOM MM
  • TAPER TYPE
  • TOOL STEEL MATERIAL
  • 7 1/2 INCH OVERALL LENGTH
  • 1/2 INCH SHANK SIZE
  • 3/8 INCH POINT DIAMETER
  • .375 POINT DIAMETER - DECIMAL
  • 3/8 POINT DIAMETER - FRACTIONAL
  • 9.525 POINT DIAMETER IN MM
  • PROTO[R] BRAND
  • WEIGHT 0.32 LB
  • POINT DIAMETER - DECIMAL - UOM IN
  • POINT DIAMETER IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49038
Product Name Pin Punch
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 1.38 inch (35 mm)
View Details
Drift Punch - J501/2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.2500 inch (6.35 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-17 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.2500 inch (6.35 mm)
View Details