Proto® Industrial Tools Pin Punch J48332

Description
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 4-1/2 INCH OVERALL LENGTH 3/32 INCH POINT DIAMETER .0937 POINT DIAMETER - DECIMAL 3/32 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.06 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 1/4 INCH POINT DIAMETER - DECIMAL - UOM IN
Datasheet
Description
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 4-1/2 INCH OVERALL LENGTH 3/32 INCH POINT DIAMETER .0937 POINT DIAMETER - DECIMAL 3/32 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.06 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 1/4 INCH POINT DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - J48332 - Proto® Industrial Tools
New Britain, CT, USA
Pin Punch
J48332
Pin Punch J48332
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 4-1/2 INCH OVERALL LENGTH 3/32 INCH POINT DIAMETER .0937 POINT DIAMETER - DECIMAL 3/32 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.06 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 1/4 INCH POINT DIAMETER - DECIMAL - UOM IN
  • ONE PIECE DESIGN TYPE
  • HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL
  • 4-1/2 INCH OVERALL LENGTH
  • 3/32 INCH POINT DIAMETER
  • .0937 POINT DIAMETER - DECIMAL
  • 3/32 POINT DIAMETER - FRACTIONAL
  • PROTO. BRAND
  • PARABOLIC STRUCK END
  • WEIGHT 0.06 LB
  • PACKAGING QUANTITY 6 PIECES
  • APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2
  • HEAD SIZE 1/4 INCH
  • POINT DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J48332
Product Name Pin Punch
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2905109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 inch (3 mm)
Overall Length 5.47 inch (139 mm)
View Details
Pin Punch - J48014L - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-13 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.0938 inch (2.38 mm)
View Details