Proto® Industrial Tools Pin Punch J48116

Description
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 4-1/8 INCH OVERALL LENGTH 1/16 INCH POINT DIAMETER .0625 POINT DIAMETER - DECIMAL 1/16 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.05 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 1/4 INCH POINT DIAMETER - DECIMAL - UOM IN
Datasheet
Description
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 4-1/8 INCH OVERALL LENGTH 1/16 INCH POINT DIAMETER .0625 POINT DIAMETER - DECIMAL 1/16 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.05 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 1/4 INCH POINT DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - J48116 - Proto® Industrial Tools
New Britain, CT, USA
Pin Punch
J48116
Pin Punch J48116
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 4-1/8 INCH OVERALL LENGTH 1/16 INCH POINT DIAMETER .0625 POINT DIAMETER - DECIMAL 1/16 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.05 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 1/4 INCH POINT DIAMETER - DECIMAL - UOM IN
  • ONE PIECE DESIGN TYPE
  • HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL
  • 4-1/8 INCH OVERALL LENGTH
  • 1/16 INCH POINT DIAMETER
  • .0625 POINT DIAMETER - DECIMAL
  • 1/16 POINT DIAMETER - FRACTIONAL
  • PROTO. BRAND
  • PARABOLIC STRUCK END
  • WEIGHT 0.05 LB
  • PACKAGING QUANTITY 6 PIECES
  • APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2
  • HEAD SIZE 1/4 INCH
  • POINT DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J48116
Product Name Pin Punch
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 8754783 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Pin Punch - J473/8X3/16 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Overall Length 5.88 inch (149 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Center Punch - P-32 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Center
Shapes Hexagon
Shank Diameter 0.5000 inch (12.7 mm)
View Details