Proto® Industrial Tools Pin Punch J48018

Description
1-PIECE, TAPER TYPE STEEL MATERIAL BLACK OXIDE FINISH 4-3/4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/8 INCH POINT DIAMETER APPLICABLE STANDARD ASME B107.48
Datasheet
Description
1-PIECE, TAPER TYPE STEEL MATERIAL BLACK OXIDE FINISH 4-3/4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/8 INCH POINT DIAMETER APPLICABLE STANDARD ASME B107.48
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - J48018 - Proto® Industrial Tools
New Britain, CT, USA
Pin Punch
J48018
Pin Punch J48018
1-PIECE, TAPER TYPE STEEL MATERIAL BLACK OXIDE FINISH 4-3/4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/8 INCH POINT DIAMETER APPLICABLE STANDARD ASME B107.48
  • 1-PIECE, TAPER TYPE
  • STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4-3/4 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 5/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 1/8 INCH POINT DIAMETER
  • APPLICABLE STANDARD ASME B107.48
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J48018
Product Name Pin Punch
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4609544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.5512 inch (14 mm)
Overall Length 4.92 inch (125 mm)
View Details
Pin Punch - J48532L - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-14 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1250 inch (3.17 mm)
View Details