Description
HEX TYPE
1-7/8 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
1/8 INCH BIT SIZE
1/8 BIT SIZE - FRACTIONAL
.125 BIT SIZE - DECIMAL
PROTO. BRAND
SOCKET MATERIAL ALLOY STEEL
BIT SIZE - DECIMAL - UOM IN
DRIVE END SIZE - DECIMAL - UOM IN