Description
HEX TYPE
5 3/16 INCH OVERALL LENGTH
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
19.05 DRIVE END SIZE IN MM
SQUARE DRIVE END SHAPE
25.4 BIT SIZE IN MM
1 INCH BIT SIZE
1 BIT SIZE - FRACTIONAL
1 BIT SIZE - DECIMAL
PROTO[R] BRAND
TURNED LENGTH 1 9/16 INCH
WEIGHT 1.45 LB
BIT SIZE - DECIMAL - UOM IN
BIT SIZE IN MM - UOM MM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM