Proto® Industrial Tools Pin Punch J471/2X1/4

Description
TWO PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL 6-3/4 INCH OVERALL LENGTH 15/64 INCH POINT DIAMETER .2343 POINT DIAMETER - DECIMAL 15/64 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.29 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 1/2 INCH POINT DIAMETER - DECIMAL - UOM IN
Datasheet
Description
TWO PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL 6-3/4 INCH OVERALL LENGTH 15/64 INCH POINT DIAMETER .2343 POINT DIAMETER - DECIMAL 15/64 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.29 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 1/2 INCH POINT DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - J471/2X1/4 - Proto® Industrial Tools
New Britain, CT, USA
Pin Punch
J471/2X1/4
Pin Punch J471/2X1/4
TWO PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL 6-3/4 INCH OVERALL LENGTH 15/64 INCH POINT DIAMETER .2343 POINT DIAMETER - DECIMAL 15/64 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.29 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 1/2 INCH POINT DIAMETER - DECIMAL - UOM IN
  • TWO PIECE DESIGN TYPE
  • HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL
  • 6-3/4 INCH OVERALL LENGTH
  • 15/64 INCH POINT DIAMETER
  • .2343 POINT DIAMETER - DECIMAL
  • 15/64 POINT DIAMETER - FRACTIONAL
  • PROTO. BRAND
  • PARABOLIC STRUCK END
  • WEIGHT 0.29 LB
  • PACKAGING QUANTITY 6 PIECES
  • APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2
  • HEAD SIZE 1/2 INCH
  • POINT DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J471/2X1/4
Product Name Pin Punch
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 7724396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Overall Length 6.89 inch (175 mm)
View Details
Punching Tool - P-58 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.4375 inch (11.11 mm)
Overall Length 5.5 inch (140 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
PIN PUNCH - CT-1464 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Overall Length 7 inch (178 mm)
View Details