2-WAY TYPE
CRANKSHAFT GEAR APPLICATION
1.93 LB WEIGHT
6 TON LOAD RATING
PROTO-EASE[R] BRAND
APPLICABLE STANDARD FEDERAL GGG-P-781D
SPAN 1 1/4 TO 6 1/4 INCH
BOLT SIZE 3/8 INCH-16 TPI UNC X 3 INCH LENGTH
Proto® Industrial Tools
Done
Datasheet
Description
2-WAY TYPE
CRANKSHAFT GEAR APPLICATION
1.93 LB WEIGHT
6 TON LOAD RATING
PROTO-EASE[R] BRAND
APPLICABLE STANDARD FEDERAL GGG-P-781D
SPAN 1 1/4 TO 6 1/4 INCH
BOLT SIZE 3/8 INCH-16 TPI UNC X 3 INCH LENGTH
2-WAY TYPE
CRANKSHAFT GEAR APPLICATION
1.93 LB WEIGHT
6 TON LOAD RATING
PROTO-EASE[R] BRAND
APPLICABLE STANDARD FEDERAL GGG-P-781D
SPAN 1 1/4 TO 6 1/4 INCH
BOLT SIZE 3/8 INCH-16 TPI UNC X 3 INCH LENGTH