Proto® Industrial Tools C Clamp J408S

Description
DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 8 INCH MAX. JAW CAPACITY 8 MAX. JAW CAPACITY - DECIMAL 8 MAX. JAW CAPACITY - FRACTIONAL 203.2 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 4 1/2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 7 LB MINIMUM LOAD CAPACITY 5900 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 8 INCH MAX. JAW CAPACITY 8 MAX. JAW CAPACITY - DECIMAL 8 MAX. JAW CAPACITY - FRACTIONAL 203.2 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 4 1/2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 7 LB MINIMUM LOAD CAPACITY 5900 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J408S - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J408S
C Clamp J408S
DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 8 INCH MAX. JAW CAPACITY 8 MAX. JAW CAPACITY - DECIMAL 8 MAX. JAW CAPACITY - FRACTIONAL 203.2 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 4 1/2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 7 LB MINIMUM LOAD CAPACITY 5900 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
  • DEEP THROAT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 8 INCH MAX. JAW CAPACITY
  • 8 MAX. JAW CAPACITY - DECIMAL
  • 8 MAX. JAW CAPACITY - FRACTIONAL
  • 203.2 MAX. JAW CAPACITY IN MM
  • WELDING APPLICATION
  • 3/4 INCH SCREW SIZE
  • 4 1/2 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 7 LB
  • MINIMUM LOAD CAPACITY 5900 LB
  • FEATURES T HANDLE, SPATTER RESISTANT
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J408S
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
760 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70162 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501002794 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
C Clamp - J8-HDL - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Clamp Type C / G Clamp
Body Material Steel
Capacity / Jaw Opening 8.25 inch (210 mm)
View Details