Proto® Industrial Tools C Clamp J404S

Description
DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 4 INCH MAX. JAW CAPACITY 4 MAX. JAW CAPACITY - DECIMAL 4 MAX. JAW CAPACITY - FRACTIONAL 101.6 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 2 3/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 3.5 LB MINIMUM LOAD CAPACITY 4100 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 4 INCH MAX. JAW CAPACITY 4 MAX. JAW CAPACITY - DECIMAL 4 MAX. JAW CAPACITY - FRACTIONAL 101.6 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 2 3/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 3.5 LB MINIMUM LOAD CAPACITY 4100 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J404S - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J404S
C Clamp J404S
DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 4 INCH MAX. JAW CAPACITY 4 MAX. JAW CAPACITY - DECIMAL 4 MAX. JAW CAPACITY - FRACTIONAL 101.6 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 2 3/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 3.5 LB MINIMUM LOAD CAPACITY 4100 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
  • DEEP THROAT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 4 INCH MAX. JAW CAPACITY
  • 4 MAX. JAW CAPACITY - DECIMAL
  • 4 MAX. JAW CAPACITY - FRACTIONAL
  • 101.6 MAX. JAW CAPACITY IN MM
  • WELDING APPLICATION
  • 3/4 INCH SCREW SIZE
  • 2 3/4 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 3.5 LB
  • MINIMUM LOAD CAPACITY 4100 LB
  • FEATURES T HANDLE, SPATTER RESISTANT
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J404S
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
HDP11000/L Heavy Duty Long Handle Push-Pull Cam Clamps - 72208 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action; Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 11013 lbs (4995 kg)
View Details
Horizontal Plate Clamps CH WLL ton 20 - 502102001502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Toggle Pliers Series - Permanently Attached - Carr Lane Manufacturing Co.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Pliers
Actuation Manual
View Details