Proto® Industrial Tools C Clamp J403

Description
DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 3 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 3 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 3 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 76.2 MAX. JAW CAPACITY IN MM 3500 LB LOAD CAPACITY 2-3/8 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 3 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 3 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 3 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 76.2 MAX. JAW CAPACITY IN MM 3500 LB LOAD CAPACITY 2-3/8 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J403 - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J403
C Clamp J403
DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 3 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 3 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 3 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 76.2 MAX. JAW CAPACITY IN MM 3500 LB LOAD CAPACITY 2-3/8 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
  • DEEP THROAT TYPE
  • HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH FINISH
  • 0 INCH MIN. JAW CAPACITY
  • 3 INCH MAX. JAW CAPACITY
  • 0 MIN. JAW CAPACITY - DECIMAL
  • 3 MAX. JAW CAPACITY - DECIMAL
  • 0 MIN. JAW CAPACITY - FRACTIONAL
  • 3 MAX. JAW CAPACITY - FRACTIONAL
  • 0 MIN. JAW CAPACITY IN MM
  • 76.2 MAX. JAW CAPACITY IN MM
  • 3500 LB LOAD CAPACITY
  • 2-3/8 INCH THROAT DEPTH
  • PROTO. BRAND
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J403
Product Name C Clamp
Clamp Type C / G Clamp
Toggle Clamp Type DEEP THROAT
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

760 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70028 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 549268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toolmakers clamp
Body Material Steel; Steel
Capacity / Jaw Opening 2.05 inch (52 mm)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details