Proto® Industrial Tools C Clamp J402

Description
DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 2 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 2 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 2 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 50.8 MAX. JAW CAPACITY IN MM 3500 LB LOAD CAPACITY 2 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 2 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 2 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 2 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 50.8 MAX. JAW CAPACITY IN MM 3500 LB LOAD CAPACITY 2 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J402 - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J402
C Clamp J402
DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 2 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 2 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 2 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 50.8 MAX. JAW CAPACITY IN MM 3500 LB LOAD CAPACITY 2 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
  • DEEP THROAT TYPE
  • HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH FINISH
  • 0 INCH MIN. JAW CAPACITY
  • 2 INCH MAX. JAW CAPACITY
  • 0 MIN. JAW CAPACITY - DECIMAL
  • 2 MAX. JAW CAPACITY - DECIMAL
  • 0 MIN. JAW CAPACITY - FRACTIONAL
  • 2 MAX. JAW CAPACITY - FRACTIONAL
  • 0 MIN. JAW CAPACITY IN MM
  • 50.8 MAX. JAW CAPACITY IN MM
  • 3500 LB LOAD CAPACITY
  • 2 INCH THROAT DEPTH
  • PROTO. BRAND
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J402
Product Name C Clamp
Clamp Type C / G Clamp
Toggle Clamp Type DEEP THROAT
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamps - 2776593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Cast Iron; Cast Iron
View Details
Hand Knob Toggle Screws - 36301 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Horizontal Plate Clamps CH WLL ton 20 - 502102001502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
LOCKING CLAMP - J261XL - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Clamp Type LOCKING CLAMP
Toggle Clamp Type U SHAPED JAW
Body Material Steel
View Details