Proto® Industrial Tools PLIER E117921

Description
INTERNAL RETAINING RING TYPE 5 45/64 INCH OVERALL LENGTH 5 45/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.26 LB BORE DIAMETER 25/64 INCH TO 3 63/64 INCH TIP SIZE 0.051 INCH
Datasheet
Description
INTERNAL RETAINING RING TYPE 5 45/64 INCH OVERALL LENGTH 5 45/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.26 LB BORE DIAMETER 25/64 INCH TO 3 63/64 INCH TIP SIZE 0.051 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117921 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117921
PLIER E117921
INTERNAL RETAINING RING TYPE 5 45/64 INCH OVERALL LENGTH 5 45/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.26 LB BORE DIAMETER 25/64 INCH TO 3 63/64 INCH TIP SIZE 0.051 INCH
  • INTERNAL RETAINING RING TYPE
  • 5 45/64 INCH OVERALL LENGTH
  • 5 45/64 OVERALL LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • 90 DEG JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.26 LB
  • BORE DIAMETER 25/64 INCH TO 3 63/64 INCH
  • TIP SIZE 0.051 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117921
Product Name PLIER
Type Diagonal; Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1363409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
6622 - Wire stripping pliers - 66228160 - Stahlwille North America
Specs
Length 6.3 inch (160 mm)
Weight 5.93 oz (1.65 N)
View Details
Plier - J191 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 10.38 inch (264 mm)
Jaw Capacity 0.0200 to 0.0600 inch (0.5080 to 1.52 mm)
View Details