Proto® Industrial Tools Plier J391

Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 6-1/8 OVERALL LENGTH - FRACTIONAL 6.125 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 6-1/8 OVERALL LENGTH - FRACTIONAL 6.125 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J391 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J391
Plier J391
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 6-1/8 OVERALL LENGTH - FRACTIONAL 6.125 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • RETAINING RING TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 6-1/8 INCH OVERALL LENGTH
  • 6-1/8 OVERALL LENGTH - FRACTIONAL
  • 6.125 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J391
Product Name Plier
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Standards RoHS Compliant
View Details
6630 - Cable shear - 66307220 - Stahlwille North America
Stahlwille North America
Specs
Length 8.66 inch (220 mm)
Weight 13.41 oz (3.73 N)
View Details
Plier - J212G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 6.06 inch (154 mm)
Jaw Length 0.7500 inch (19.05 mm)
View Details