Proto® Industrial Tools Plier J212G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-1/16 INCH OVERALL LENGTH 6-1/16 OVERALL LENGTH - FRACTIONAL 6.0625 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH 3/4 INCH JAW WIDTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-1/16 INCH OVERALL LENGTH 6-1/16 OVERALL LENGTH - FRACTIONAL 6.0625 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH 3/4 INCH JAW WIDTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J212G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J212G
Plier J212G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-1/16 INCH OVERALL LENGTH 6-1/16 OVERALL LENGTH - FRACTIONAL 6.0625 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH 3/4 INCH JAW WIDTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 6-1/16 INCH OVERALL LENGTH
  • 6-1/16 OVERALL LENGTH - FRACTIONAL
  • 6.0625 OVERALL LENGTH - DECIMAL
  • 3/4 INCH JAW LENGTH
  • 3/4 INCH JAW WIDTH
  • .75 JAW LENGTH - DECIMAL
  • 3/4 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J212G
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1325257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
6602 - Heavy duty side cutters - 66025140 - Stahlwille North America
Specs
Type Diagonal
Length 5.51 inch (140 mm)
Weight 5.12 oz (1.42 N)
View Details
PLIER - J253G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Slip Joint
Length 9.5 inch (241 mm)
Jaw Capacity 0.7500 to 2.5 inch (19.05 to 63.5 mm)
View Details