Proto® Industrial Tools Plier J222G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-11/16 INCH OVERALL LENGTH 6-11/16 OVERALL LENGTH - FRACTIONAL 6.6875 OVERALL LENGTH - DECIMAL 2-1/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH 2.125 JAW LENGTH - DECIMAL 2-1/8 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL LONG NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-11/16 INCH OVERALL LENGTH 6-11/16 OVERALL LENGTH - FRACTIONAL 6.6875 OVERALL LENGTH - DECIMAL 2-1/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH 2.125 JAW LENGTH - DECIMAL 2-1/8 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL LONG NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J222G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J222G
Plier J222G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-11/16 INCH OVERALL LENGTH 6-11/16 OVERALL LENGTH - FRACTIONAL 6.6875 OVERALL LENGTH - DECIMAL 2-1/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH 2.125 JAW LENGTH - DECIMAL 2-1/8 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL LONG NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 6-11/16 INCH OVERALL LENGTH
  • 6-11/16 OVERALL LENGTH - FRACTIONAL
  • 6.6875 OVERALL LENGTH - DECIMAL
  • 2-1/8 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • 2.125 JAW LENGTH - DECIMAL
  • 2-1/8 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • LONG NEEDLE NOSE JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J222G
Product Name Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2006024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 1.14 inch (29 mm)
View Details
Crescent 10
Specs
Type Tongue and Groove
Length 10 inch (254 mm)
View Details