Proto® Industrial Tools Plier J385

Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/2 INCH OVERALL LENGTH 7-1/2 OVERALL LENGTH - FRACTIONAL 7.5 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/2 INCH OVERALL LENGTH 7-1/2 OVERALL LENGTH - FRACTIONAL 7.5 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J385 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J385
Plier J385
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/2 INCH OVERALL LENGTH 7-1/2 OVERALL LENGTH - FRACTIONAL 7.5 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • RETAINING RING TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 7-1/2 INCH OVERALL LENGTH
  • 7-1/2 OVERALL LENGTH - FRACTIONAL
  • 7.5 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J385
Product Name Plier
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
6564 - Self grip wrenches - 65642175 - Stahlwille North America
Specs
Length 6.89 inch (175 mm)
Weight 11.4 oz (3.17 N)
View Details
PLIER - PT-1002-1 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Slip Joint
Length 6 inch (152 mm)
Features Soft Handles
View Details