Proto® Industrial Tools PLIER PT-1002-1

Description
SLIP JOINT TYPE ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.52 LB APPLICABLE STANDARD ASME B107.23M
Datasheet
Description
SLIP JOINT TYPE ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.52 LB APPLICABLE STANDARD ASME B107.23M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1002-1 - Proto® Industrial Tools
New Britain, CT, USA
SLIP JOINT TYPE ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.52 LB APPLICABLE STANDARD ASME B107.23M
  • SLIP JOINT TYPE
  • ALLOY STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • HEAT TREATED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.52 LB
  • APPLICABLE STANDARD ASME B107.23M
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1002-1
Product Name PLIER
Type Slip Joint
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
6676 - Plastic side-cutters - 66766130 - Stahlwille North America
Specs
Length 5.12 inch (130 mm)
Weight 3.7 oz (1.03 N)
View Details
PLIER - FA-195.20VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.47 inch (190 mm)
Jaw Length 2.75 inch (69.85 mm)
View Details