Proto® Industrial Tools Plier J223G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-5/32 INCH OVERALL LENGTH 6-5/32 OVERALL LENGTH - FRACTIONAL 6.1562 OVERALL LENGTH - DECIMAL 2-5/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH 2.3125 JAW LENGTH - DECIMAL 2-5/16 JAW LENGTH - FRACTIONAL GRIPPING, TWISTING WIRE, LOOP FORMING APPLICATION PLASTISOL HANDLE MATERIAL LONG NEEDLE NOSE JAW TYPE PROTO[R] BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-5/32 INCH OVERALL LENGTH 6-5/32 OVERALL LENGTH - FRACTIONAL 6.1562 OVERALL LENGTH - DECIMAL 2-5/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH 2.3125 JAW LENGTH - DECIMAL 2-5/16 JAW LENGTH - FRACTIONAL GRIPPING, TWISTING WIRE, LOOP FORMING APPLICATION PLASTISOL HANDLE MATERIAL LONG NEEDLE NOSE JAW TYPE PROTO[R] BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J223G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J223G
Plier J223G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-5/32 INCH OVERALL LENGTH 6-5/32 OVERALL LENGTH - FRACTIONAL 6.1562 OVERALL LENGTH - DECIMAL 2-5/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH 2.3125 JAW LENGTH - DECIMAL 2-5/16 JAW LENGTH - FRACTIONAL GRIPPING, TWISTING WIRE, LOOP FORMING APPLICATION PLASTISOL HANDLE MATERIAL LONG NEEDLE NOSE JAW TYPE PROTO[R] BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 6-5/32 INCH OVERALL LENGTH
  • 6-5/32 OVERALL LENGTH - FRACTIONAL
  • 6.1562 OVERALL LENGTH - DECIMAL
  • 2-5/16 INCH JAW LENGTH
  • 1/2 INCH JAW WIDTH
  • 2.3125 JAW LENGTH - DECIMAL
  • 2-5/16 JAW LENGTH - FRACTIONAL
  • GRIPPING, TWISTING WIRE, LOOP FORMING APPLICATION
  • PLASTISOL HANDLE MATERIAL
  • LONG NEEDLE NOSE JAW TYPE
  • PROTO[R] BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J223G
Product Name Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Standards RoHS Compliant
View Details
6546 - Circlip pliers for outside circlips - 65466001 - Stahlwille North America
Specs
Type Retaining-Ring
Length 4.92 inch (125 mm)
Weight 3.7 oz (1.03 N)
View Details
PLIER - FA-192.18VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.47 inch (190 mm)
Jaw Length 0.7812 inch (19.84 mm)
View Details