Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
PROTO® INDUSTRIAL TOOLS
J228G -- PLIER
Proto® Industrial Tools
Plier
J228G
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-25/32 INCH OVERALL LENGTH 7-25/32 OVERALL LENGTH - FRACTIONAL 7.7812 OVERALL LENGTH - DECIMAL 1-9/16 INCH JAW LENGTH 17/32 INCH JAW WIDTH 1.5625 JAW LENGTH - DECIMAL 1-9/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Proto® Industrial Tools
Done
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-25/32 INCH OVERALL LENGTH 7-25/32 OVERALL LENGTH - FRACTIONAL 7.7812 OVERALL LENGTH - DECIMAL 1-9/16 INCH JAW LENGTH 17/32 INCH JAW WIDTH 1.5625 JAW LENGTH - DECIMAL 1-9/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Proto® Industrial Tools
New Britain, CT, USA
Plier
J228G
Plier
J228G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-25/32 INCH OVERALL LENGTH 7-25/32 OVERALL LENGTH - FRACTIONAL 7.7812 OVERALL LENGTH - DECIMAL 1-9/16 INCH JAW LENGTH 17/32 INCH JAW WIDTH 1.5625 JAW LENGTH - DECIMAL 1-9/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
SOLID JOINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
7-25/32 INCH OVERALL LENGTH
7-25/32 OVERALL LENGTH - FRACTIONAL
7.7812 OVERALL LENGTH - DECIMAL
1-9/16 INCH JAW LENGTH
17/32 INCH JAW WIDTH
1.5625 JAW LENGTH - DECIMAL
1-9/16 JAW LENGTH - FRACTIONAL
PLASTISOL HANDLE MATERIAL
STRAIGHT JAW TYPE
PROTO. BRAND
JAW LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
Proto® Industrial Tools
Product Category
Pliers
Product Number
J228G
Product Name
Plier
Type
Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pliers
1829977
Specs
Type
Specialty / Other; Circlip pliers
Length
7.09 inch (180 mm)
View Details
Festo Corporation
Disconnecting pliers
ZDS-PK-4
Specs
Weight
6.82 oz (1.9 N)
View Details
DEPRAG, Inc.
Hand-held Plier
Specs
Type
Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length
5.04 to 12.24 inch (128 to 311 mm)
Weight
0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Snap-on Industrial Brands
Plier
PL-534
Specs
Length
7 inch (178 mm)
Jaw Length
2.06 inch (52.39 mm)
Jaw Capacity
1.25 inch (31.75 mm)
View Details