Proto® Industrial Tools Plier J374

Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-11/16 INCH OVERALL LENGTH 5-11/16 OVERALL LENGTH - FRACTIONAL 5.6875 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-11/16 INCH OVERALL LENGTH 5-11/16 OVERALL LENGTH - FRACTIONAL 5.6875 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J374 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J374
Plier J374
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-11/16 INCH OVERALL LENGTH 5-11/16 OVERALL LENGTH - FRACTIONAL 5.6875 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • RETAINING RING TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 5-11/16 INCH OVERALL LENGTH
  • 5-11/16 OVERALL LENGTH - FRACTIONAL
  • 5.6875 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J374
Product Name Plier
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Length 0.1181 to 1.97 inch (3 to 50 mm)
View Details
10613 - Brake spring pliers - 76413002 - Stahlwille North America
Specs
Length 12.99 inch (330 mm)
Weight 13.41 oz (3.73 N)
View Details
PLIER - JFF555 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 9.25 inch (235 mm)
Jaw Capacity 2 inch (50.8 mm)
Features Soft Handles
View Details