Proto® Industrial Tools PLIER E117923

Description
INTERNAL RETAINING RING TYPE 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.6 LB BORE DIAMETER 1 37/64 INCH TO 3 15/16 INCH TIP SIZE 0.091 INCH
Datasheet
Description
INTERNAL RETAINING RING TYPE 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.6 LB BORE DIAMETER 1 37/64 INCH TO 3 15/16 INCH TIP SIZE 0.091 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117923 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117923
PLIER E117923
INTERNAL RETAINING RING TYPE 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.6 LB BORE DIAMETER 1 37/64 INCH TO 3 15/16 INCH TIP SIZE 0.091 INCH
  • INTERNAL RETAINING RING TYPE
  • 8 15/32 INCH OVERALL LENGTH
  • 8 15/32 OVERALL LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • 90 DEG JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.6 LB
  • BORE DIAMETER 1 37/64 INCH TO 3 15/16 INCH
  • TIP SIZE 0.091 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117923
Product Name PLIER
Type Diagonal; Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 161237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Capacity 0.0709 inch (1.8 mm)
View Details
6544 - Circlip pliers for inside circlips - 65444031 - Stahlwille North America
Specs
Type Retaining-Ring
Length 8.46 inch (215 mm)
Weight 6.88 oz (1.91 N)
View Details
PLIER - FA-185.20VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; SERRATED
Length 7.88 inch (200 mm)
Jaw Length 2.94 inch (74.61 mm)
View Details