Proto® Industrial Tools Plier J365

Description
EXTERNAL/INTERNAL RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 16-1/2 INCH OVERALL LENGTH 16-1/2 OVERALL LENGTH - FRACTIONAL 16.5 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
EXTERNAL/INTERNAL RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 16-1/2 INCH OVERALL LENGTH 16-1/2 OVERALL LENGTH - FRACTIONAL 16.5 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J365 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J365
Plier J365
EXTERNAL/INTERNAL RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 16-1/2 INCH OVERALL LENGTH 16-1/2 OVERALL LENGTH - FRACTIONAL 16.5 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • EXTERNAL/INTERNAL RETAINING RING TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 16-1/2 INCH OVERALL LENGTH
  • 16-1/2 OVERALL LENGTH - FRACTIONAL
  • 16.5 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J365
Product Name Plier
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1366986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.24 inch (158 mm)
Standards VDE/1000V Approved
View Details
6545 - Circlip pliers for outside circlips - 65454000 - Stahlwille North America
Specs
Type Retaining-Ring
Length 5.51 inch (140 mm)
Weight 3.35 oz (0.9318 N)
View Details
PLIER - FA-192.18AVSE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.28 inch (185 mm)
Jaw Length 0.7812 inch (19.84 mm)
View Details