Proto® Industrial Tools Screwdriver J361/4

Description
4-5/8 INCH OVERALL LENGTH 4-5/8 OVERALL LENGTH - FRACTIONAL 4.625 OVERALL LENGTH - DECIMAL 1/4 INCH TIP SIZE BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL GROUNDED TIP OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
4-5/8 INCH OVERALL LENGTH 4-5/8 OVERALL LENGTH - FRACTIONAL 4.625 OVERALL LENGTH - DECIMAL 1/4 INCH TIP SIZE BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL GROUNDED TIP OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J361/4 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J361/4
Screwdriver J361/4
4-5/8 INCH OVERALL LENGTH 4-5/8 OVERALL LENGTH - FRACTIONAL 4.625 OVERALL LENGTH - DECIMAL 1/4 INCH TIP SIZE BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL GROUNDED TIP OVERALL LENGTH - DECIMAL - UOM IN
  • 4-5/8 INCH OVERALL LENGTH
  • 4-5/8 OVERALL LENGTH - FRACTIONAL
  • 4.625 OVERALL LENGTH - DECIMAL
  • 1/4 INCH TIP SIZE
  • BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL
  • GROUNDED TIP
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J361/4
Product Name Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-722-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 2.5mm x 0.4mm, 3.5mm x 0.5mm, 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - SDE-53 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.1250 inch (3.17 mm)
Overall Length 6.2 inch (158 mm)
View Details
SCREWDRIVER - E165340 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Six-Point
Drive Details TT10
View Details