Proto® Industrial Tools SCREWDRIVER SET E160911

Description
SLOTTED CABINET, POZIDRIV INSULATED SCREWDRIVER SET TYPE 6 PIECE(S) (1) 2.5 MM X 50 MM, (1) 3.5 MM X 75 MM, (1) 4 MM X 100 MM, (1) 5.5 MM X 150 MM SLOTTED CABINET SCREWDRIVER, (1) PZ1 X PZ100, (1) PZ2 X PZ125 POZIDRIV SCREWDRIVER SET CONTENT PROTO[R] BRAND SHANK MATERIAL CHROME PLATED VANADIUM STEEL INSULATION VOLTAGE 1000 V WEIGHT 0.92 LB
Datasheet
Description
SLOTTED CABINET, POZIDRIV INSULATED SCREWDRIVER SET TYPE 6 PIECE(S) (1) 2.5 MM X 50 MM, (1) 3.5 MM X 75 MM, (1) 4 MM X 100 MM, (1) 5.5 MM X 150 MM SLOTTED CABINET SCREWDRIVER, (1) PZ1 X PZ100, (1) PZ2 X PZ125 POZIDRIV SCREWDRIVER SET CONTENT PROTO[R] BRAND SHANK MATERIAL CHROME PLATED VANADIUM STEEL INSULATION VOLTAGE 1000 V WEIGHT 0.92 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER SET - E160911 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER SET
E160911
SCREWDRIVER SET E160911
SLOTTED CABINET, POZIDRIV INSULATED SCREWDRIVER SET TYPE 6 PIECE(S) (1) 2.5 MM X 50 MM, (1) 3.5 MM X 75 MM, (1) 4 MM X 100 MM, (1) 5.5 MM X 150 MM SLOTTED CABINET SCREWDRIVER, (1) PZ1 X PZ100, (1) PZ2 X PZ125 POZIDRIV SCREWDRIVER SET CONTENT PROTO[R] BRAND SHANK MATERIAL CHROME PLATED VANADIUM STEEL INSULATION VOLTAGE 1000 V WEIGHT 0.92 LB
  • SLOTTED CABINET, POZIDRIV INSULATED SCREWDRIVER SET TYPE
  • 6 PIECE(S)
  • (1) 2.5 MM X 50 MM, (1) 3.5 MM X 75 MM, (1) 4 MM X 100 MM, (1) 5.5 MM X 150 MM SLOTTED CABINET SCREWDRIVER, (1) PZ1 X PZ100, (1) PZ2 X PZ125 POZIDRIV SCREWDRIVER SET CONTENT
  • PROTO[R] BRAND
  • SHANK MATERIAL CHROME PLATED VANADIUM STEEL
  • INSULATION VOLTAGE 1000 V
  • WEIGHT 0.92 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number E160911
Product Name SCREWDRIVER SET
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2166 - WAGO
Specs
Drive Type T20
View Details
2 suppliers
SCREWDRIVER - J9300-45C - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Six-Point
Drive Details T45
View Details
IFR Standard TLS0406 Preset Torque Screwdriver FH - 020480 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5 inch (127 mm)
View Details