Proto® Industrial Tools Plier Set J360B

Description
12 PIECE(S) 4.82 POUND WEIGHT CASE PACKAGING TYPE (2) 5-7/8 INCH LENGTH, (2) 5-3/4 INCH LENGTH 45 DEGREE ANGLE TIP, (2) 5-11/16 INCH LENGTH 90 DEGREE ANGLE TIP, (1) 7-1/2 INCH LENGTH, (1) 7-3/8 INCH 45 DEGREE ANGLE TIP, (1) 7-1/8 INCH 90 DEGREE ANGLE TIP, (1) 9-1/4 INCH, (1) 9 INCH 45 DEGREE ANGLE TIP, ( SET CONTENT RING RANGE 1/4 TO 3-11/12 INCH (EXTERNAL), 3/8 TO 3 INCH (INTERNAL)
Datasheet
Description
12 PIECE(S) 4.82 POUND WEIGHT CASE PACKAGING TYPE (2) 5-7/8 INCH LENGTH, (2) 5-3/4 INCH LENGTH 45 DEGREE ANGLE TIP, (2) 5-11/16 INCH LENGTH 90 DEGREE ANGLE TIP, (1) 7-1/2 INCH LENGTH, (1) 7-3/8 INCH 45 DEGREE ANGLE TIP, (1) 7-1/8 INCH 90 DEGREE ANGLE TIP, (1) 9-1/4 INCH, (1) 9 INCH 45 DEGREE ANGLE TIP, ( SET CONTENT RING RANGE 1/4 TO 3-11/12 INCH (EXTERNAL), 3/8 TO 3 INCH (INTERNAL)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier Set - J360B - Proto® Industrial Tools
New Britain, CT, USA
Plier Set
J360B
Plier Set J360B
12 PIECE(S) 4.82 POUND WEIGHT CASE PACKAGING TYPE (2) 5-7/8 INCH LENGTH, (2) 5-3/4 INCH LENGTH 45 DEGREE ANGLE TIP, (2) 5-11/16 INCH LENGTH 90 DEGREE ANGLE TIP, (1) 7-1/2 INCH LENGTH, (1) 7-3/8 INCH 45 DEGREE ANGLE TIP, (1) 7-1/8 INCH 90 DEGREE ANGLE TIP, (1) 9-1/4 INCH, (1) 9 INCH 45 DEGREE ANGLE TIP, ( SET CONTENT RING RANGE 1/4 TO 3-11/12 INCH (EXTERNAL), 3/8 TO 3 INCH (INTERNAL)
  • 12 PIECE(S)
  • 4.82 POUND WEIGHT
  • CASE PACKAGING TYPE
  • (2) 5-7/8 INCH LENGTH, (2) 5-3/4 INCH LENGTH 45 DEGREE ANGLE TIP, (2) 5-11/16 INCH LENGTH 90 DEGREE ANGLE TIP, (1) 7-1/2 INCH LENGTH, (1) 7-3/8 INCH 45 DEGREE ANGLE TIP, (1) 7-1/8 INCH 90 DEGREE ANGLE TIP, (1) 9-1/4 INCH, (1) 9 INCH 45 DEGREE ANGLE TIP, ( SET CONTENT
  • RING RANGE 1/4 TO 3-11/12 INCH (EXTERNAL), 3/8 TO 3 INCH (INTERNAL)
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J360B
Product Name Plier Set
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.09 inch (180 mm)
Jaw Length 1.14 inch (29 mm)
View Details
6573 - PowerGRIP pliers wrench - 65735180 - Stahlwille North America
Specs
Type Tongue and Groove
Length 7.56 inch (192 mm)
Jaw Capacity 1.42 inch (36 mm)
View Details
PLIER - PT-1310 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 11.5 inch (292 mm)
Features Bent Nose
View Details