Proto® Industrial Tools C Clamp J3-HDL

Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 3 5/16 INCH MAX. JAW CAPACITY 3.3125 MAX. JAW CAPACITY - DECIMAL 3 5/16 MAX. JAW CAPACITY - FRACTIONAL 84.1375 MAX. JAW CAPACITY IN MM 7/8 INCH SCREW SIZE 2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 6.1 LB MINIMUM LOAD CAPACITY 16250 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 3 5/16 INCH MAX. JAW CAPACITY 3.3125 MAX. JAW CAPACITY - DECIMAL 3 5/16 MAX. JAW CAPACITY - FRACTIONAL 84.1375 MAX. JAW CAPACITY IN MM 7/8 INCH SCREW SIZE 2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 6.1 LB MINIMUM LOAD CAPACITY 16250 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J3-HDL - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J3-HDL
C Clamp J3-HDL
ALLOY STEEL MATERIAL BLACK FINISH FINISH 3 5/16 INCH MAX. JAW CAPACITY 3.3125 MAX. JAW CAPACITY - DECIMAL 3 5/16 MAX. JAW CAPACITY - FRACTIONAL 84.1375 MAX. JAW CAPACITY IN MM 7/8 INCH SCREW SIZE 2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 6.1 LB MINIMUM LOAD CAPACITY 16250 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 3 5/16 INCH MAX. JAW CAPACITY
  • 3.3125 MAX. JAW CAPACITY - DECIMAL
  • 3 5/16 MAX. JAW CAPACITY - FRACTIONAL
  • 84.1375 MAX. JAW CAPACITY IN MM
  • 7/8 INCH SCREW SIZE
  • 2 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 6.1 LB
  • MINIMUM LOAD CAPACITY 16250 LB
  • FEATURES HARDENED TIP, SQUARE HEAD
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J3-HDL
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 7719332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Forged Steel
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
382 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70008 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100800752794 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
Beam Clamp - OZ10BC - OZ Lifting Products LLC
OZ Lifting Products LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details