Proto® Industrial Tools Plier J298

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-1/4 INCH OVERALL LENGTH 8-1/4 OVERALL LENGTH - FRACTIONAL 8.25 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-1/4 INCH OVERALL LENGTH 8-1/4 OVERALL LENGTH - FRACTIONAL 8.25 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J298 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J298
Plier J298
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-1/4 INCH OVERALL LENGTH 8-1/4 OVERALL LENGTH - FRACTIONAL 8.25 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 8-1/4 INCH OVERALL LENGTH
  • 8-1/4 OVERALL LENGTH - FRACTIONAL
  • 8.25 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • COMBINATION JAW TYPE
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J298
Product Name Plier
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1253109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.64 inch (67 mm)
View Details
6537 - Snipe nose pliers (needle pliers) - 65375160 - Stahlwille North America
Specs
Type Miniture / Precision
Length 6.3 inch (160 mm)
Weight 4.06 oz (1.13 N)
View Details
PLIER - PT-1250-2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 10.25 inch (260 mm)
Jaw Length 1.45 inch (36.91 mm)
View Details