Proto® Industrial Tools LOCKING CLAMP J293NC

Description
CURVED/LONG SLIM JAW TYPE 10 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 5/8 INCH WEIGHT 1.48 LB
Datasheet
Description
CURVED/LONG SLIM JAW TYPE 10 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 5/8 INCH WEIGHT 1.48 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING CLAMP - J293NC - Proto® Industrial Tools
New Britain, CT, USA
LOCKING CLAMP
J293NC
LOCKING CLAMP J293NC
CURVED/LONG SLIM JAW TYPE 10 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 5/8 INCH WEIGHT 1.48 LB
  • CURVED/LONG SLIM JAW TYPE
  • 10 INCH
  • ENGINE APPLICATION
  • HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL
  • STANDARD TIP TYPE
  • PROTO[R] BRAND
  • JAW WIDTH 5/8 INCH
  • WEIGHT 1.48 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J293NC
Product Name LOCKING CLAMP
Clamp Type LOCKING CLAMP
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 254759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
HDP11000/L Heavy Duty Long Handle Push-Pull Cam Clamps - 72208 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action; Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 11013 lbs (4995 kg)
View Details
Beam Clamp - IPBSNZ WLL ton 1.50 - 502100150320190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
LOCKING CLAMP - J292WRXL - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Clamp Type LOCKING CLAMP
Toggle Clamp Type CURVED JAW
Body Material Steel
View Details