Proto® Industrial Tools LOCKING CLAMP J292NC

Description
CURVED/LONG SLIM JAW TYPE 9 1/4 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 25/64 INCH WEIGHT 1.32 LB
Datasheet
Description
CURVED/LONG SLIM JAW TYPE 9 1/4 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 25/64 INCH WEIGHT 1.32 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING CLAMP - J292NC - Proto® Industrial Tools
New Britain, CT, USA
LOCKING CLAMP
J292NC
LOCKING CLAMP J292NC
CURVED/LONG SLIM JAW TYPE 9 1/4 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 25/64 INCH WEIGHT 1.32 LB
  • CURVED/LONG SLIM JAW TYPE
  • 9 1/4 INCH
  • ENGINE APPLICATION
  • HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL
  • STANDARD TIP TYPE
  • PROTO[R] BRAND
  • JAW WIDTH 25/64 INCH
  • WEIGHT 1.32 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J292NC
Product Name LOCKING CLAMP
Clamp Type LOCKING CLAMP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
7,700 LB CAP Pulling Action Latch Toggle Clamps - 70033 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2726456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 17.72 inch (450 mm)
View Details
C Clamp - J5-HDL - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Clamp Type C / G Clamp
Body Material Steel
Capacity / Jaw Opening 5.38 inch (137 mm)
View Details