Proto® Industrial Tools PLIER J2838FCMP

Description
HIGH POLISH FINISH 4 1/2 INCH OVERALL LENGTH 4 1/2 OVERALL LENGTH - FRACTIONAL 3/8 INCH JAW LENGTH 7/16 INCH JAW WIDTH 3/8 JAW LENGTH - FRACTIONAL WIRE CUTTER APPLICATION FORGED, HARDENED, TEMPERED PROCESS 20 AWG (WIRE CUTTING), 1 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL ANGLED JAW TYPE PROTO[R] BRAND WEIGHT 0.12 LB APPLICABLE STANDARD ASME B107.25M/ASME B107.38M FLUSH
Datasheet
Description
HIGH POLISH FINISH 4 1/2 INCH OVERALL LENGTH 4 1/2 OVERALL LENGTH - FRACTIONAL 3/8 INCH JAW LENGTH 7/16 INCH JAW WIDTH 3/8 JAW LENGTH - FRACTIONAL WIRE CUTTER APPLICATION FORGED, HARDENED, TEMPERED PROCESS 20 AWG (WIRE CUTTING), 1 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL ANGLED JAW TYPE PROTO[R] BRAND WEIGHT 0.12 LB APPLICABLE STANDARD ASME B107.25M/ASME B107.38M FLUSH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - J2838FCMP - Proto® Industrial Tools
New Britain, CT, USA
HIGH POLISH FINISH 4 1/2 INCH OVERALL LENGTH 4 1/2 OVERALL LENGTH - FRACTIONAL 3/8 INCH JAW LENGTH 7/16 INCH JAW WIDTH 3/8 JAW LENGTH - FRACTIONAL WIRE CUTTER APPLICATION FORGED, HARDENED, TEMPERED PROCESS 20 AWG (WIRE CUTTING), 1 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL ANGLED JAW TYPE PROTO[R] BRAND WEIGHT 0.12 LB APPLICABLE STANDARD ASME B107.25M/ASME B107.38M FLUSH
  • HIGH POLISH FINISH
  • 4 1/2 INCH OVERALL LENGTH
  • 4 1/2 OVERALL LENGTH - FRACTIONAL
  • 3/8 INCH JAW LENGTH
  • 7/16 INCH JAW WIDTH
  • 3/8 JAW LENGTH - FRACTIONAL
  • WIRE CUTTER APPLICATION
  • FORGED, HARDENED, TEMPERED PROCESS
  • 20 AWG (WIRE CUTTING), 1 INCH CAPACITY
  • CUSHION GRIP HANDLE MATERIAL
  • ANGLED JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.12 LB
  • APPLICABLE STANDARD ASME B107.25M/ASME B107.38M
  • FLUSH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J2838FCMP
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
6507 - Flat nose pliers, short - 65076160 - Stahlwille North America
Specs
Type Flat-Nose
Length 6.3 inch (160 mm)
Weight 5.33 oz (1.48 N)
View Details
PLIER - FA-193.16VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; SERRATED
Length 6.88 inch (175 mm)
Jaw Length 1.81 inch (46.04 mm)
View Details