Proto® Industrial Tools PLIER FA-193.16VE

Description
ALLOY STEEL MATERIAL 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 1 13/16 INCH JAW LENGTH 11/32 INCH JAW WIDTH 1 13/16 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS 14 AWG (STEEL WIRE CUTTING) CAPACITY CUSHION GRIP HANDLE MATERIAL SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.41 LB INSULATION VOLTAGE 1000 V
Datasheet
Description
ALLOY STEEL MATERIAL 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 1 13/16 INCH JAW LENGTH 11/32 INCH JAW WIDTH 1 13/16 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS 14 AWG (STEEL WIRE CUTTING) CAPACITY CUSHION GRIP HANDLE MATERIAL SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.41 LB INSULATION VOLTAGE 1000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - FA-193.16VE - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 1 13/16 INCH JAW LENGTH 11/32 INCH JAW WIDTH 1 13/16 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS 14 AWG (STEEL WIRE CUTTING) CAPACITY CUSHION GRIP HANDLE MATERIAL SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.41 LB INSULATION VOLTAGE 1000 V
  • ALLOY STEEL MATERIAL
  • 6 7/8 INCH OVERALL LENGTH
  • 6 7/8 OVERALL LENGTH - FRACTIONAL
  • 1 13/16 INCH JAW LENGTH
  • 11/32 INCH JAW WIDTH
  • 1 13/16 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED PROCESS
  • 14 AWG (STEEL WIRE CUTTING) CAPACITY
  • CUSHION GRIP HANDLE MATERIAL
  • SERRATED JAW TYPE
  • FACOM[R] BRAND
  • WEIGHT 0.41 LB
  • INSULATION VOLTAGE 1000 V
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-193.16VE
Product Name PLIER
Type Specialty / Other; SERRATED
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1765444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 8.07 inch (205 mm)
Jaw Capacity 0.1260 inch (3.2 mm)
View Details
6606 - Electronics side cutters - 66066130 - Stahlwille North America
Specs
Type Diagonal
Length 4.92 inch (125 mm)
Weight 3.67 oz (1.02 N)
View Details
PLIER - FA-192.14AVSE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 6.09 inch (155 mm)
Jaw Length 0.6250 inch (15.87 mm)
View Details