Proto® Industrial Tools PLIER J2836SCMP

Description
HIGH POLISH FINISH 4 INCH OVERALL LENGTH 1/4 INCH JAW LENGTH 7/16 INCH JAW WIDTH 1/4 JAW LENGTH - FRACTIONAL WIRE CUTTER APPLICATION DROP FORGED, HARDENED, TEMPERED PROCESS 18 AWG (WIRE CUTTING), 3/4 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.12 LB SEMI FLUSH
Datasheet
Description
HIGH POLISH FINISH 4 INCH OVERALL LENGTH 1/4 INCH JAW LENGTH 7/16 INCH JAW WIDTH 1/4 JAW LENGTH - FRACTIONAL WIRE CUTTER APPLICATION DROP FORGED, HARDENED, TEMPERED PROCESS 18 AWG (WIRE CUTTING), 3/4 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.12 LB SEMI FLUSH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - J2836SCMP - Proto® Industrial Tools
New Britain, CT, USA
HIGH POLISH FINISH 4 INCH OVERALL LENGTH 1/4 INCH JAW LENGTH 7/16 INCH JAW WIDTH 1/4 JAW LENGTH - FRACTIONAL WIRE CUTTER APPLICATION DROP FORGED, HARDENED, TEMPERED PROCESS 18 AWG (WIRE CUTTING), 3/4 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.12 LB SEMI FLUSH
  • HIGH POLISH FINISH
  • 4 INCH OVERALL LENGTH
  • 1/4 INCH JAW LENGTH
  • 7/16 INCH JAW WIDTH
  • 1/4 JAW LENGTH - FRACTIONAL
  • WIRE CUTTER APPLICATION
  • DROP FORGED, HARDENED, TEMPERED PROCESS
  • 18 AWG (WIRE CUTTING), 3/4 INCH CAPACITY
  • CUSHION GRIP HANDLE MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.12 LB
  • SEMI FLUSH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J2836SCMP
Product Name PLIER
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Jaw Length 1.02 inch (26 mm)
Standards RoHS Compliant
View Details