Proto® Industrial Tools PLIER E117913

Description
INTERNAL RETAINING RING TYPE 5 45/64 INCH OVERALL LENGTH 5 45/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.26 LB BORE DIAMETER 25/64 INCH TO 3 63/64 INCH TIP SIZE 0.051 INCH
Datasheet
Description
INTERNAL RETAINING RING TYPE 5 45/64 INCH OVERALL LENGTH 5 45/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.26 LB BORE DIAMETER 25/64 INCH TO 3 63/64 INCH TIP SIZE 0.051 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117913 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117913
PLIER E117913
INTERNAL RETAINING RING TYPE 5 45/64 INCH OVERALL LENGTH 5 45/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.26 LB BORE DIAMETER 25/64 INCH TO 3 63/64 INCH TIP SIZE 0.051 INCH
  • INTERNAL RETAINING RING TYPE
  • 5 45/64 INCH OVERALL LENGTH
  • 5 45/64 OVERALL LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • STRAIGHT NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.26 LB
  • BORE DIAMETER 25/64 INCH TO 3 63/64 INCH
  • TIP SIZE 0.051 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117913
Product Name PLIER
Type Retaining-Ring; Specialty / Other; STRAIGHT NOSE
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1780352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 12 inch (305 mm)
Jaw Length 1.69 inch (43 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
PLIER - E117914 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring; Specialty / Other; STRAIGHT NOSE
Length 7.28 inch (185 mm)
Features Soft Handles
View Details