Proto® Industrial Tools Plier J278G

Description
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-1/16 INCH OVERALL LENGTH 8-1/16 OVERALL LENGTH - FRACTIONAL 8.0625 OVERALL LENGTH - DECIMAL 1-3/4 INCH JAW LENGTH 1-13/64 INCH JAW WIDTH 1.75 JAW LENGTH - DECIMAL 1-3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-1/16 INCH OVERALL LENGTH 8-1/16 OVERALL LENGTH - FRACTIONAL 8.0625 OVERALL LENGTH - DECIMAL 1-3/4 INCH JAW LENGTH 1-13/64 INCH JAW WIDTH 1.75 JAW LENGTH - DECIMAL 1-3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J278G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J278G
Plier J278G
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-1/16 INCH OVERALL LENGTH 8-1/16 OVERALL LENGTH - FRACTIONAL 8.0625 OVERALL LENGTH - DECIMAL 1-3/4 INCH JAW LENGTH 1-13/64 INCH JAW WIDTH 1.75 JAW LENGTH - DECIMAL 1-3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SLIP JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 8-1/16 INCH OVERALL LENGTH
  • 8-1/16 OVERALL LENGTH - FRACTIONAL
  • 8.0625 OVERALL LENGTH - DECIMAL
  • 1-3/4 INCH JAW LENGTH
  • 1-13/64 INCH JAW WIDTH
  • 1.75 JAW LENGTH - DECIMAL
  • 1-3/4 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • COMBINATION JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J278G
Product Name Plier
Type Combination; Slip Joint
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1780352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 12 inch (305 mm)
Jaw Length 1.69 inch (43 mm)
View Details
6535 - Mechanics snipe nose pliers - 65355200 - Stahlwille North America
Specs
Type Miniture / Precision
Length 7.87 inch (200 mm)
Weight 7.76 oz (2.16 N)
View Details
Plier - J385 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 7.5 inch (190 mm)
Features Soft Handles
View Details