Proto® Industrial Tools Plier J278

Description
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH 8 OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH - DECIMAL 1-3/4 INCH JAW LENGTH 1-13/64 INCH JAW WIDTH 1.75 JAW LENGTH - DECIMAL 1-3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH 8 OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH - DECIMAL 1-3/4 INCH JAW LENGTH 1-13/64 INCH JAW WIDTH 1.75 JAW LENGTH - DECIMAL 1-3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J278 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J278
Plier J278
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH 8 OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH - DECIMAL 1-3/4 INCH JAW LENGTH 1-13/64 INCH JAW WIDTH 1.75 JAW LENGTH - DECIMAL 1-3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SLIP JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 8 INCH OVERALL LENGTH
  • 8 OVERALL LENGTH - FRACTIONAL
  • 8 OVERALL LENGTH - DECIMAL
  • 1-3/4 INCH JAW LENGTH
  • 1-13/64 INCH JAW WIDTH
  • 1.75 JAW LENGTH - DECIMAL
  • 1-3/4 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • COMBINATION JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J278
Product Name Plier
Type Combination; Slip Joint
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
6501 - Combination pliers - 65015180 - Stahlwille North America
Specs
Type Combination
Length 7.09 inch (180 mm)
Weight 8.29 oz (2.31 N)
View Details
PLIER - FA-192.14AVSE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 6.09 inch (155 mm)
Jaw Length 0.6250 inch (15.87 mm)
View Details