Proto® Industrial Tools PLIER FA-192.14AVSE

Description
ALLOY STEEL MATERIAL 6 3/32 INCH OVERALL LENGTH 6 3/32 OVERALL LENGTH - FRACTIONAL 5/8 INCH JAW LENGTH 1 3/16 INCH JAW WIDTH 5/8 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL DIAGONAL, BURNISHED NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.48 LB
Datasheet
Description
ALLOY STEEL MATERIAL 6 3/32 INCH OVERALL LENGTH 6 3/32 OVERALL LENGTH - FRACTIONAL 5/8 INCH JAW LENGTH 1 3/16 INCH JAW WIDTH 5/8 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL DIAGONAL, BURNISHED NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.48 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALLOY STEEL MATERIAL 6 3/32 INCH OVERALL LENGTH 6 3/32 OVERALL LENGTH - FRACTIONAL 5/8 INCH JAW LENGTH 1 3/16 INCH JAW WIDTH 5/8 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL DIAGONAL, BURNISHED NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.48 LB
  • ALLOY STEEL MATERIAL
  • 6 3/32 INCH OVERALL LENGTH
  • 6 3/32 OVERALL LENGTH - FRACTIONAL
  • 5/8 INCH JAW LENGTH
  • 1 3/16 INCH JAW WIDTH
  • 5/8 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • FORGED, HEAT TREATED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • DIAGONAL, BURNISHED NOSE JAW TYPE
  • FACOM[R] BRAND
  • WEIGHT 0.48 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-192.14AVSE
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Features Electrically Insulated
View Details
6602 - Heavy duty side cutters - 66023180 - Stahlwille North America
Specs
Type Diagonal
Length 7.09 inch (180 mm)
Weight 8.86 oz (2.46 N)
View Details
PLIER - E117879 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 4.53 inch (115 mm)
Jaw Length 0.5000 inch (12.7 mm)
View Details