Proto® Industrial Tools Plier J276G

Description
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-9/16 INCH OVERALL LENGTH 6-9/16 OVERALL LENGTH - FRACTIONAL 6.5625 OVERALL LENGTH - DECIMAL 1-3/4 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH 1.75 JAW LENGTH - DECIMAL 1-3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-9/16 INCH OVERALL LENGTH 6-9/16 OVERALL LENGTH - FRACTIONAL 6.5625 OVERALL LENGTH - DECIMAL 1-3/4 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH 1.75 JAW LENGTH - DECIMAL 1-3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J276G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J276G
Plier J276G
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-9/16 INCH OVERALL LENGTH 6-9/16 OVERALL LENGTH - FRACTIONAL 6.5625 OVERALL LENGTH - DECIMAL 1-3/4 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH 1.75 JAW LENGTH - DECIMAL 1-3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SLIP JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 6-9/16 INCH OVERALL LENGTH
  • 6-9/16 OVERALL LENGTH - FRACTIONAL
  • 6.5625 OVERALL LENGTH - DECIMAL
  • 1-3/4 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • 1.75 JAW LENGTH - DECIMAL
  • 1-3/4 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • COMBINATION JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J276G
Product Name Plier
Type Combination; Slip Joint
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Crescent 7
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
View Details