Proto® Industrial Tools PLIER SET FW-MOD.VE

Description
3 PIECE(S) (1) 10 INCH MULTI GRIP PLIER, (1) 6 1/2 INCH WIRE STRIPPER PLIER, (1) 6 1/2 INCH DIAGONAL CUTTING PLIER SET CONTENT FACOM[R] BRAND INSULATION VOLTAGE 1000 V
Datasheet
Description
3 PIECE(S) (1) 10 INCH MULTI GRIP PLIER, (1) 6 1/2 INCH WIRE STRIPPER PLIER, (1) 6 1/2 INCH DIAGONAL CUTTING PLIER SET CONTENT FACOM[R] BRAND INSULATION VOLTAGE 1000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER SET - FW-MOD.VE - Proto® Industrial Tools
New Britain, CT, USA
PLIER SET
FW-MOD.VE
PLIER SET FW-MOD.VE
3 PIECE(S) (1) 10 INCH MULTI GRIP PLIER, (1) 6 1/2 INCH WIRE STRIPPER PLIER, (1) 6 1/2 INCH DIAGONAL CUTTING PLIER SET CONTENT FACOM[R] BRAND INSULATION VOLTAGE 1000 V
  • 3 PIECE(S)
  • (1) 10 INCH MULTI GRIP PLIER, (1) 6 1/2 INCH WIRE STRIPPER PLIER, (1) 6 1/2 INCH DIAGONAL CUTTING PLIER SET CONTENT
  • FACOM[R] BRAND
  • INSULATION VOLTAGE 1000 V
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FW-MOD.VE
Product Name PLIER SET
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
Plier - 23105 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Specialty / Other; GROOVE JOINT
Length 9.75 inch (248 mm)
Jaw Capacity 1.88 inch (47.62 mm)
View Details
Channellock Code Blue 9 1/2” Tongue & Groove Pliers - T-53CB-3 - Buckaroos, Inc.
Specs
Type Tongue and Groove
Length 9.5 inch (241 mm)
View Details